Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz ~ 2.48GHz Integrated, Chip Surface Mount
RF TXRX MODULE BT CHIP SMD
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | ISM78G1D-L31 | ISM78G1D-L31 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 31-SMD Module | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 80.0 C (-40.0 to 176.0 F) | -40.0 to 80.0 C (-40.0 to 176.0 F) |
| Operating Frequency | 2400 to 2480 MHz | 2400 to 2480 MHz |