INVENTEK SYSTEMS LLC RF Antennas ACTPATM3333-01-IP-UWB

Description
RF Antenna
Description
RF Antenna

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ACTPATM3333-01-IP-UWB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antenna

RF Antenna

Buy Now
Antennas GPS/GLONASS/BEIDOU/G ALILEO Ultra Wide Band Navigation Antenna Active Patch

Antennas GPS/GLONASS/BEIDOU/GALILEO Ultra Wide Band Navigation Antenna Active Patch

Buy Now

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number ACTPATM3333-01-IP-UWB ACTPATM3333-01-IP-UWB
Product Name RF Antennas Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2344657-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-FR05-S1-R-0-105 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 902.0 to 928.0 MHz
Technology Type Chip
View Details
3 suppliers
Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details