INVENTEK SYSTEMS LLC RF Antennas ACTPAT254-01-IP

Description
1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.588GHz 5dBic U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet
Description
1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.588GHz 5dBic U.FL (UMCC), IPEX MHF1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1475-1008-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1475-1008-ND
RF Antennas 1475-1008-ND
1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.588GHz 5dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.588GHz 5dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
RF Antennas - ACTPAT254-01-IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ACTPAT254-01-IP
RF Antennas ACTPAT254-01-IP
1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.588GHz 5dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.573GHz ~ 1.588GHz 5dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now
Sheung Wan, Hong Kong
Antennas GPS ceramic active antenna 25 mm x 25 mm x 8.3 mm, U.FL connector.

Antennas GPS ceramic active antenna 25 mm x 25 mm x 8.3 mm, U.FL connector.

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 1475-1008-ND ACTPAT254-01-IP ACTPAT254-01-IP
Product Name RF Antennas RF Antennas Antennas
Applications GPS; GPS GPS
Primary Frequency Range 1575.0 MHz
Gain 5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2024077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers