DIGITAL TO ANALOG CONVERTER DAC, 18 BIT, MODULE-32; Resolution (Bits):18bit; Sampling Rate:-; Input Channel Type:Parallel; Supply Voltage Range:± 11.5V to ± 16V; ADC / DAC Case Style:Module; No. of Pins:32Pins; Product Range:-; MSL:-RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital-to-Analog Converters |
| Product Number | 92F594 |
| Product Name | Digital To Analog Converter Dac, 18 Bit, Module-32; Resolution (Bits) Intronics |
| Resolution | 18 bits |