DIGITAL TO ANALOG CONVERTER DAC, 16 BIT, MODULE-72; Resolution (Bits):16bit; Sampling Rate:-; Input Channel Type:Parallel; Supply Voltage Range:-; ADC / DAC Case Style:Module; No. of Pins:72Pins; Data Interface:Parallel; MSL:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital-to-Analog Converters |
| Product Number | 92F587 |
| Product Name | Digital To Analog Converter Dac, 16 Bit, Module-72; Resolution (Bits) Intronics |
| Resolution | 16 bits |