Intronics Analog To Digital Converter Adc, 16 Bit, Module-32; Resolution (Bits) Intronics ADC1140

Description
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, MODULE-32; Resolution (Bits):16bit; Sampling Rate:-; Input Channel Type:-; Data Interface:Parallel; Supply Voltage Type:-; Supply Voltage Min:5V; Supply Voltage Max:15V; No. of Pins:32Pins RoHS Compliant: No
Datasheet
Description
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, MODULE-32; Resolution (Bits):16bit; Sampling Rate:-; Input Channel Type:-; Data Interface:Parallel; Supply Voltage Type:-; Supply Voltage Min:5V; Supply Voltage Max:15V; No. of Pins:32Pins RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 16 Bit, Module-32; Resolution (Bits) Intronics - 92F623 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 16 Bit, Module-32; Resolution (Bits) Intronics
92F623
Analog To Digital Converter Adc, 16 Bit, Module-32; Resolution (Bits) Intronics 92F623
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, MODULE-32; Resolution (Bits):16bit; Sampling Rate:-; Input Channel Type:-; Data Interface:Parallel; Supply Voltage Type:-; Supply Voltage Min:5V; Supply Voltage Max:15V; No. of Pins:32Pins RoHS Compliant: No

ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, MODULE-32; Resolution (Bits):16bit; Sampling Rate:-; Input Channel Type:-; Data Interface:Parallel; Supply Voltage Type:-; Supply Voltage Min:5V; Supply Voltage Max:15V; No. of Pins:32Pins RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 92F623
Product Name Analog To Digital Converter Adc, 16 Bit, Module-32; Resolution (Bits) Intronics
Unlock Full Specs
to access all available technical data

Similar Products

Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Signal Conditioners and Isolators - 2946-857-411-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details