Intronics Isolation Amplifier, 20Khz, 0.14V/us; No. Of Amplifiers Intronics 289L

Description
ISOLATION AMPLIFIER, 20KHZ, 0.14V/uS; No. of Amplifiers:1 Amplifier; Input Offset Voltage:5mV; Isolation Voltage:2500Vrms; Supply Voltage Range:8.5V to 25V; Amplifier Case Style:-; No. of Pins:10Pins; Bandwidth:20kHz; Product Range:-RoHS Compliant: No
Datasheet
Description
ISOLATION AMPLIFIER, 20KHZ, 0.14V/uS; No. of Amplifiers:1 Amplifier; Input Offset Voltage:5mV; Isolation Voltage:2500Vrms; Supply Voltage Range:8.5V to 25V; Amplifier Case Style:-; No. of Pins:10Pins; Bandwidth:20kHz; Product Range:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Amplifier, 20Khz, 0.14V/us; No. Of Amplifiers Intronics - 92F580 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Amplifier, 20Khz, 0.14V/us; No. Of Amplifiers Intronics
92F580
Isolation Amplifier, 20Khz, 0.14V/us; No. Of Amplifiers Intronics 92F580
ISOLATION AMPLIFIER, 20KHZ, 0.14V/uS; No. of Amplifiers:1 Amplifier; Input Offset Voltage:5mV; Isolation Voltage:2500Vrms; Supply Voltage Range:8.5V to 25V; Amplifier Case Style:-; No. of Pins:10Pins; Bandwidth:20kHz; Product Range:-RoHS Compliant: No

ISOLATION AMPLIFIER, 20KHZ, 0.14V/uS; No. of Amplifiers:1 Amplifier; Input Offset Voltage:5mV; Isolation Voltage:2500Vrms; Supply Voltage Range:8.5V to 25V; Amplifier Case Style:-; No. of Pins:10Pins; Bandwidth:20kHz; Product Range:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 92F580
Product Name Isolation Amplifier, 20Khz, 0.14V/us; No. Of Amplifiers Intronics
Device Type Isolaltion Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Video Amps and Modules - 2312-QPA4363ATR7TR-ND - DigiKey
Specs
Device Type Video / Wideband Amplifiers
Package Type SOT; 6-VSSOP, SC-88, SOT-363
View Details
Rf Amplifier - 860-BGA420 E7902 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type RF
View Details
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702BPBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP14
View Details
5 suppliers