IPG is a major integrated provider of both carton sealing tape and case taping machinery and dispensers. We are committed to providing timely system solutions and have a wide variety of standard case sealing machinery for quick delivery. Heavy duty construction, dual column design, oversized gear motors, and low maintenance are the hallmarks of the Interpack™ machinery line.
Interpack provides a machinery solution for every application and budget. First, evaluate the information about an application to help determine which style of machine is required. Then, select an Interpack machine to improve productivity, reduce labor, reduce material usage or improve ergonomics.
Uniform Automatic
UA series case sealers are operator-free machines that process same sized cases by folding the top four flaps of RSC style cases and taping both the top and bottom of the cases. These machines are required when consistent production flow rates exceed manual processing ability or when automatic case packing is utilized.
| Intertape Polymer Group, Inc. | |
|---|---|
| Product Category | Packaging Machines |
| Product Number | UA 262024-SB |
| Product Name | Uniform Automatic Carton Sealing Machine |
| Machine Type | Sealing |
| Features | Processor |
| Goods | BulkOEM |