Intertape Polymer Group, Inc. Standard Membrane Structure Fabric RU88X-6 400

Description
With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield™ from IPG, is designed to meet the industry’s highest standards, and is the proven material for sound fabric clad buildings in all climates. Our patented weave produces impressive strength-to-weight ratios and its lighter weight makes for easier, faster, money-saving installations. NovaShield features excellent physical properties, wider widths and better color retention than comparable products. IPG offers a range of durable membrane structure fabrics which ensures you have the right fabric for your unique needs. NovaShield Membrane Structure Fabrics advantages include: Recyclable Range of colors Wide widths Industry leading warranties Improved fungal resistance Light weight for easier transportation an installation Engineered coatings provide exceptional performance properties Technologically designed to stand up to some of the most demanding weather conditions Durability & Safety IPG is the only polyethylene membrane manufacturer to successfully combine long-life UV resistance with flame retardancy. NovaShield products pass the most demanding certification standards, including: California Fire Marshall ASTM E84 (Class 1) NFPA 701 (Large and Small Scale) CAN/ULC S-109 (Large and Small Scale) UBC31-1 FAR 25.863(a) Appendix F, Part 1 EN13501.1 (B.s1.d0) DIN4102 (B1)
Datasheet
Description
With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield™ from IPG, is designed to meet the industry’s highest standards, and is the proven material for sound fabric clad buildings in all climates. Our patented weave produces impressive strength-to-weight ratios and its lighter weight makes for easier, faster, money-saving installations. NovaShield features excellent physical properties, wider widths and better color retention than comparable products. IPG offers a range of durable membrane structure fabrics which ensures you have the right fabric for your unique needs. NovaShield Membrane Structure Fabrics advantages include: Recyclable Range of colors Wide widths Industry leading warranties Improved fungal resistance Light weight for easier transportation an installation Engineered coatings provide exceptional performance properties Technologically designed to stand up to some of the most demanding weather conditions Durability & Safety IPG is the only polyethylene membrane manufacturer to successfully combine long-life UV resistance with flame retardancy. NovaShield products pass the most demanding certification standards, including: California Fire Marshall ASTM E84 (Class 1) NFPA 701 (Large and Small Scale) CAN/ULC S-109 (Large and Small Scale) UBC31-1 FAR 25.863(a) Appendix F, Part 1 EN13501.1 (B.s1.d0) DIN4102 (B1)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Membrane Structure Fabric - RU88X-6 400 - Intertape Polymer Group, Inc.
Sarasota, FL, USA
Standard Membrane Structure Fabric
RU88X-6 400
Standard Membrane Structure Fabric RU88X-6 400
With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield™ from IPG, is designed to meet the industry’s highest standards, and is the proven material for sound fabric clad buildings in all climates. Our patented weave produces impressive strength-to-weight ratios and its lighter weight makes for easier, faster, money-saving installations. NovaShield features excellent physical properties, wider widths and better color retention than comparable products. IPG offers a range of durable membrane structure fabrics which ensures you have the right fabric for your unique needs. NovaShield Membrane Structure Fabrics advantages include: Recyclable Range of colors Wide widths Industry leading warranties Improved fungal resistance Light weight for easier transportation an installation Engineered coatings provide exceptional performance properties Technologically designed to stand up to some of the most demanding weather conditions Durability & Safety IPG is the only polyethylene membrane manufacturer to successfully combine long-life UV resistance with flame retardancy. NovaShield products pass the most demanding certification standards, including: California Fire Marshall ASTM E84 (Class 1) NFPA 701 (Large and Small Scale) CAN/ULC S-109 (Large and Small Scale) UBC31-1 FAR 25.863(a) Appendix F, Part 1 EN13501.1 (B.s1.d0) DIN4102 (B1)

With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield™ from IPG, is designed to meet the industry’s highest standards, and is the proven material for sound fabric clad buildings in all climates.

Our patented weave produces impressive strength-to-weight ratios and its lighter weight makes for easier, faster, money-saving installations. NovaShield features excellent physical properties, wider widths and better color retention than comparable products.

IPG offers a range of durable membrane structure fabrics which ensures you have the right fabric for your unique needs.

NovaShield Membrane Structure Fabrics advantages include:

  • Recyclable
  • Range of colors
  • Wide widths
  • Industry leading warranties
  • Improved fungal resistance
  • Light weight for easier transportation an installation
  • Engineered coatings provide exceptional performance properties
  • Technologically designed to stand up to some of the most demanding weather conditions

Durability & Safety

IPG is the only polyethylene membrane manufacturer to successfully combine long-life UV resistance with flame retardancy. NovaShield products pass the most demanding certification standards, including:

  • California Fire Marshall
  • ASTM E84 (Class 1)
  • NFPA 701 (Large and Small Scale)
  • CAN/ULC S-109 (Large and Small Scale)
  • UBC31-1
  • FAR 25.863(a) Appendix F, Part 1
  • EN13501.1 (B.s1.d0)
  • DIN4102 (B1)
Supplier's Site Datasheet

Technical Specifications

  Intertape Polymer Group, Inc.
Product Category Protective Liners and Lining Systems
Product Number RU88X-6 400
Product Name Standard Membrane Structure Fabric
Function Abrasion or Sliding Wear; UV Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Foam Wall System - Blast-Tamer® - General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
Specs
Function Heat or Fire Protection; Blast Mitigation
Industry / Application Mining; Construction; Military / Aerospace; Walls
Liner Materials Urethane / Polyurethane
View Details
Silica Woven Fabric and Textiles - SILTEX® - Mid-Mountain Materials, Inc.
Specs
Function Heat or Fire Protection
Thickness 0.0270 to 0.2000 inch (0.6858 to 5.08 mm)
Industry / Application Furnace / Refractory; PowerGeneration; Welding Blankets, Curtains, Pads, Furnace/Turbine/Thermocouple Insulation, Fire-Resistant Doors
View Details
Protecto 401™ Lining -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Industry / Application Pipes / Piping
Form Liner
View Details
Custom Wear Plates and Liners - HPA Cobalt 6B - High Performance Alloys, Inc.
Specs
Function Abrasion or Sliding Wear
Industry / Application Chemical; Food Contact, Pharmaceutical or Sanitary
Liner Materials Metal
View Details