Interroll Corporation
Ball Transfer Units
2580
Description
Omniwheel 80mm dia.
Request a Quote
Email Supplier
Description
Omniwheel 80mm dia.
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Ball Transfer Units (BTU) |
|
Product Number
|
408536 |
|
Product Name
|
Ball Transfer Units |
|
Ball Size
|
3.15 inch (80 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
44.06 lbs (19.98 kg)
Weight
0.108 lbs (0.0490 kg)
Ball Material
SUS440C
View Details
Maximum Load
22.00 to 374.00 lbs (9.98 to 170 kg)
Ball Size
0.75 to 2.00 inch (19 to 50.8 mm)
Barrel Diameter
2.62 to 4.50 inch (66.6 to 114 mm)
View Details
2 suppliers
Maximum Load
7.64 lbs (3.47 kg)
Weight
0.044 lbs (0.0200 kg)
Ball Material
Stainless Steel; SUS304
View Details