General Pump Gear Reducer for Gas Engines, Honda ZGRS1000H

Description
Gear reducer for 2.2 to 1, 1? Shaft, Honda® Approved for GX240-GX390, 47 and 66 Series pumps FEATURES Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is self-aligning. Reduces load on motor bearings and pump bearings. Self-contained lubrication system. Uses 90W gear lube for quiet, long life operation. Protects pump from failure due to gearbox oil loss. Protects gearbox from failure due to oil loss in pump. Large, helical cut, hardened steel gears for quiet, long life operation. Large capacity crankcase. Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass. Model ZGRS1000 for 1" keyed shaft. Model ZGRS1125 for 1.125" keyed shaft.
Datasheet
Description
Gear reducer for 2.2 to 1, 1? Shaft, Honda® Approved for GX240-GX390, 47 and 66 Series pumps FEATURES Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is self-aligning. Reduces load on motor bearings and pump bearings. Self-contained lubrication system. Uses 90W gear lube for quiet, long life operation. Protects pump from failure due to gearbox oil loss. Protects gearbox from failure due to oil loss in pump. Large, helical cut, hardened steel gears for quiet, long life operation. Large capacity crankcase. Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass. Model ZGRS1000 for 1" keyed shaft. Model ZGRS1125 for 1.125" keyed shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Reducer for Gas Engines, Honda - ZGRS1000H - General Pump
Mendota Heights, MN, USA
Gear Reducer for Gas Engines, Honda
ZGRS1000H
Gear Reducer for Gas Engines, Honda ZGRS1000H
Gear reducer for 2.2 to 1, 1? Shaft, Honda® Approved for GX240-GX390, 47 and 66 Series pumps FEATURES Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is self-aligning. Reduces load on motor bearings and pump bearings. Self-contained lubrication system. Uses 90W gear lube for quiet, long life operation. Protects pump from failure due to gearbox oil loss. Protects gearbox from failure due to oil loss in pump. Large, helical cut, hardened steel gears for quiet, long life operation. Large capacity crankcase. Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass. Model ZGRS1000 for 1" keyed shaft. Model ZGRS1125 for 1.125" keyed shaft.

Gear reducer for 2.2 to 1, 1? Shaft, Honda® Approved for GX240-GX390, 47 and 66 Series pumps

FEATURES

  • Eliminates need for belts and pulleys. Saves time and money.
  • Compact design for easier enclosure. Reduced size of mounting base.
  • Oversized bearing system is self-aligning. Reduces load on motor bearings and pump bearings.
  • Self-contained lubrication system. Uses 90W gear lube for quiet, long life operation. Protects pump from failure due to gearbox oil loss. Protects gearbox from failure due to oil loss in pump.
  • Large, helical cut, hardened steel gears for quiet, long life operation.
  • Large capacity crankcase.
  • Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass.
  • Model ZGRS1000 for 1" keyed shaft.
  • Model ZGRS1125 for 1.125" keyed shaft.
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Gearboxes and Gearheads
Product Number ZGRS1000H
Product Name Gear Reducer for Gas Engines, Honda
Gearing Helical
Gear Ratio 2.2 (X : 1)
Maximum Input Power 25 HP
Maximum Input Speed 3600 rpm
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 16A -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 76 (X : 1)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Gearbox - EMGC-60-P-G3-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 3 (X : 1)
View Details
KHK KBX-202T, T Type, Size 20, Right Angle, KBX Bevel Box - kbx-202t - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 7.5 lbs (3.4 kg)
View Details