General Pump Gear Reducer for Small Gas Engines ZGRS1000

Description
Gear reducer for 2.2 to 1, 1"; Shafted Engines, Up to 25 HP, J609A Flange, 47 and 66 Series pumps FEATURES Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is self-aligning. Reduces load on motor bearings and pump bearings. Self-contained lubrication system. Uses 90W gear lube for quiet, long life operation. Protects pump from failure due to gearbox oil loss. Protects gearbox from failure due to oil loss in pump. Large, helical cut, hardened steel gears for quiet, long life operation. Large capacity crankcase. Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass. Model ZGRS1000 for 1" keyed shaft. Model ZGRS1125 for 1.125" keyed shaft.
Datasheet
Description
Gear reducer for 2.2 to 1, 1"; Shafted Engines, Up to 25 HP, J609A Flange, 47 and 66 Series pumps FEATURES Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is self-aligning. Reduces load on motor bearings and pump bearings. Self-contained lubrication system. Uses 90W gear lube for quiet, long life operation. Protects pump from failure due to gearbox oil loss. Protects gearbox from failure due to oil loss in pump. Large, helical cut, hardened steel gears for quiet, long life operation. Large capacity crankcase. Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass. Model ZGRS1000 for 1" keyed shaft. Model ZGRS1125 for 1.125" keyed shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Reducer for Small Gas Engines - ZGRS1000 - General Pump
Mendota Heights, MN, USA
Gear Reducer for Small Gas Engines
ZGRS1000
Gear Reducer for Small Gas Engines ZGRS1000
Gear reducer for 2.2 to 1, 1"; Shafted Engines, Up to 25 HP, J609A Flange, 47 and 66 Series pumps FEATURES Eliminates need for belts and pulleys. Saves time and money. Compact design for easier enclosure. Reduced size of mounting base. Oversized bearing system is self-aligning. Reduces load on motor bearings and pump bearings. Self-contained lubrication system. Uses 90W gear lube for quiet, long life operation. Protects pump from failure due to gearbox oil loss. Protects gearbox from failure due to oil loss in pump. Large, helical cut, hardened steel gears for quiet, long life operation. Large capacity crankcase. Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass. Model ZGRS1000 for 1" keyed shaft. Model ZGRS1125 for 1.125" keyed shaft.

Gear reducer for 2.2 to 1, 1"; Shafted Engines, Up to 25 HP, J609A Flange, 47 and 66 Series pumps

FEATURES

  • Eliminates need for belts and pulleys. Saves time and money.
  • Compact design for easier enclosure. Reduced size of mounting base.
  • Oversized bearing system is self-aligning. Reduces load on motor bearings and pump bearings.
  • Self-contained lubrication system. Uses 90W gear lube for quiet, long life operation. Protects pump from failure due to gearbox oil loss. Protects gearbox from failure due to oil loss in pump.
  • Large, helical cut, hardened steel gears for quiet, long life operation.
  • Large capacity crankcase.
  • Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass.
  • Model ZGRS1000 for 1" keyed shaft.
  • Model ZGRS1125 for 1.125" keyed shaft.
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Gearboxes and Gearheads
Product Number ZGRS1000
Product Name Gear Reducer for Small Gas Engines
Gearing Helical
Gear Ratio 2.2 (X : 1)
Maximum Input Power 25 HP
Maximum Input Speed 3600 rpm
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearboxes site 3 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gearing Planetary
Gear Ratio 3 to 250 (X : 1)
Rated Output Torque 7080 to 752212 In-lbs (8163 to 867347 kg-cm)
View Details
Gearboxes - 8929259 - RS Components, Ltd.
Specs
Gearing Spur; Spur
Gear Ratio 32 (X : 1)
Length 1.12 inch (28.4 mm)
View Details
Planetary Gearheads Series 15/10 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 800 (X : 1)
View Details