General Pump Gear Reducer YGR1125

Description
Gear Reducer for 2.2 to 1 Reduction, 1-1/8? Shaft, Dual Bearings, 11 to 18 HP, J609F (47 Series at 1450 RPM) FEATURES Compact and lightweight Hardened steel helical gears for quiet operation Oil bath lubrication. Dual bearing design for extended life J609a Flange mounts to most gasoline engines
Datasheet
Description
Gear Reducer for 2.2 to 1 Reduction, 1-1/8? Shaft, Dual Bearings, 11 to 18 HP, J609F (47 Series at 1450 RPM) FEATURES Compact and lightweight Hardened steel helical gears for quiet operation Oil bath lubrication. Dual bearing design for extended life J609a Flange mounts to most gasoline engines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Reducer - YGR1125 - General Pump
Mendota Heights, MN, USA
Gear Reducer
YGR1125
Gear Reducer YGR1125
Gear Reducer for 2.2 to 1 Reduction, 1-1/8? Shaft, Dual Bearings, 11 to 18 HP, J609F (47 Series at 1450 RPM) FEATURES Compact and lightweight Hardened steel helical gears for quiet operation Oil bath lubrication. Dual bearing design for extended life J609a Flange mounts to most gasoline engines

Gear Reducer for 2.2 to 1 Reduction, 1-1/8? Shaft, Dual Bearings, 11 to 18 HP, J609F (47 Series at 1450 RPM)

FEATURES

  • Compact and lightweight
  • Hardened steel helical gears for quiet operation
  • Oil bath lubrication.
  • Dual bearing design for extended life
  • J609a Flange mounts to most gasoline engines
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Gearboxes and Gearheads
Product Number YGR1125
Product Name Gear Reducer
Gearing Helical
Gear Ratio 2.2 (X : 1)
Maximum Input Power 11 to 18 HP
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P12 spur 1/30 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 30 (X : 1)
Rated Output Torque 0.0442 In-lbs (0.0510 kg-cm)
View Details
Spur Gearheads Series 16/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 235067 (X : 1)
View Details
Gearboxes - 2166484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
S Box 70:1 Bronze - S70B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 70 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details