General Pump Gear Reducer YGR1000P

Description
Gear Reducer for 2.2 to 1 Reduction, Dual Bearings, 1? Shafted Engines, 11 to 24 HP, J609B (47 and 66 Series at 1450 RPM) FEATURES Compact and lightweight Hardened steel helical gears for quiet operation Oil bath lubrication. Dual bearing design for extended life J609a Flange mounts to most gasoline engines
Datasheet
Description
Gear Reducer for 2.2 to 1 Reduction, Dual Bearings, 1? Shafted Engines, 11 to 24 HP, J609B (47 and 66 Series at 1450 RPM) FEATURES Compact and lightweight Hardened steel helical gears for quiet operation Oil bath lubrication. Dual bearing design for extended life J609a Flange mounts to most gasoline engines
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Reducer - YGR1000P - General Pump
Mendota Heights, MN, USA
Gear Reducer
YGR1000P
Gear Reducer YGR1000P
Gear Reducer for 2.2 to 1 Reduction, Dual Bearings, 1? Shafted Engines, 11 to 24 HP, J609B (47 and 66 Series at 1450 RPM) FEATURES Compact and lightweight Hardened steel helical gears for quiet operation Oil bath lubrication. Dual bearing design for extended life J609a Flange mounts to most gasoline engines

Gear Reducer for 2.2 to 1 Reduction, Dual Bearings, 1? Shafted Engines, 11 to 24 HP, J609B (47 and 66 Series at 1450 RPM)

FEATURES

  • Compact and lightweight
  • Hardened steel helical gears for quiet operation
  • Oil bath lubrication.
  • Dual bearing design for extended life
  • J609a Flange mounts to most gasoline engines
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Gearboxes and Gearheads
Product Number YGR1000P
Product Name Gear Reducer
Gearing Helical
Gear Ratio 2.2 (X : 1)
Maximum Input Power 18 to 24 HP
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

8 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T640A08S - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 8 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 20 arcmin
View Details
Splitter Gearboxes - AM 320B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.6800 to 1.47 (X : 1)
Rated Output Torque 2212 to 3230 In-lbs (2551 to 3724 kg-cm)
View Details
Gearbox - EMGA-40-A-G5-40P - Festo Corporation
Specs
Gearing Angular gear
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
KHK CBX-191LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-191la - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details