General Pump Gear Reducer YGR0750

Description
Gear Reducer for 2.3 to 1 Reduction, 3/4"; Shafted Engines, 3 to 5 HP, J609A (49 and 50 Series at 1450 RPM) FEATURES Compact design with easy-mount, universal flange for quick and direct coupling to a wide range of engines. Oil bath lubrication combined with premium quality, hardened steel helical gears for quiet operation and extended life. Oversized bearing system is self-aligning. Reduces load on motor bearings and pump bearings. Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass
Datasheet
Description
Gear Reducer for 2.3 to 1 Reduction, 3/4"; Shafted Engines, 3 to 5 HP, J609A (49 and 50 Series at 1450 RPM) FEATURES Compact design with easy-mount, universal flange for quick and direct coupling to a wide range of engines. Oil bath lubrication combined with premium quality, hardened steel helical gears for quiet operation and extended life. Oversized bearing system is self-aligning. Reduces load on motor bearings and pump bearings. Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Reducer - YGR0750 - General Pump
Mendota Heights, MN, USA
Gear Reducer
YGR0750
Gear Reducer YGR0750
Gear Reducer for 2.3 to 1 Reduction, 3/4"; Shafted Engines, 3 to 5 HP, J609A (49 and 50 Series at 1450 RPM) FEATURES Compact design with easy-mount, universal flange for quick and direct coupling to a wide range of engines. Oil bath lubrication combined with premium quality, hardened steel helical gears for quiet operation and extended life. Oversized bearing system is self-aligning. Reduces load on motor bearings and pump bearings. Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass

Gear Reducer for 2.3 to 1 Reduction, 3/4"; Shafted Engines, 3 to 5 HP, J609A (49 and 50 Series at 1450 RPM)

FEATURES

  • Compact design with easy-mount, universal flange for quick and direct coupling to a wide range of engines.
  • Oil bath lubrication combined with premium quality, hardened steel helical gears for quiet operation and extended life.
  • Oversized bearing system is self-aligning. Reduces load on motor bearings and pump bearings.
  • Reversible mounting for right or left hand drive gas engines. Includes reversible dipstick and oil level sight glass
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Gearboxes and Gearheads
Product Number YGR0750
Product Name Gear Reducer
Gearing Helical
Gear Ratio 2.3 (X : 1)
Maximum Input Power 6.5 HP
Maximum Input Speed 3400 rpm
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

GB58 7:1 Composite - 5807C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 7 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
Right Angle Gearboxes - MICROGEAR® - MICROGEAR® MG5 & MG7 -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount (optional feature)
Shaft Alignment Right Angle
View Details
Spur Gearheads Series 22/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 552113 (X : 1)
View Details