General Pump Simplex Plunger Pump, Solid Shaft T1631

Description
48 SERIES – SOLID SHAFT – 32 MM SOLID SHAFT Flows from 9.0 GPM to 11.0 GPM Sixplex plunger pump, solid shaft Forged brass manifold with an exclusive lifetime warranty Dual manifolds utilizing a common crankcase for efficient performance Perfect for high flow applications Unitized Stainless Steel inlet and discharge valves Solid ceramic plungers with continuously lubricated packings 48 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread Dual: 3/4";-14 BSP-F Discharge Port Thread: Dual 3/8";-19 BSP-F Shaft Diameter: 1.26 in./32 mm Pump Dimensions: 16.1"; x 11.2"; x 7.9"; Crankcase Oil Capacity 54.0 oz. Use GP Series 100 Oil
Datasheet
Description
48 SERIES – SOLID SHAFT – 32 MM SOLID SHAFT Flows from 9.0 GPM to 11.0 GPM Sixplex plunger pump, solid shaft Forged brass manifold with an exclusive lifetime warranty Dual manifolds utilizing a common crankcase for efficient performance Perfect for high flow applications Unitized Stainless Steel inlet and discharge valves Solid ceramic plungers with continuously lubricated packings 48 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread Dual: 3/4";-14 BSP-F Discharge Port Thread: Dual 3/8";-19 BSP-F Shaft Diameter: 1.26 in./32 mm Pump Dimensions: 16.1"; x 11.2"; x 7.9"; Crankcase Oil Capacity 54.0 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simplex Plunger Pump, Solid Shaft - T1631 - General Pump
Mendota Heights, MN, USA
Simplex Plunger Pump, Solid Shaft
T1631
Simplex Plunger Pump, Solid Shaft T1631
48 SERIES – SOLID SHAFT – 32 MM SOLID SHAFT Flows from 9.0 GPM to 11.0 GPM Sixplex plunger pump, solid shaft Forged brass manifold with an exclusive lifetime warranty Dual manifolds utilizing a common crankcase for efficient performance Perfect for high flow applications Unitized Stainless Steel inlet and discharge valves Solid ceramic plungers with continuously lubricated packings 48 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread Dual: 3/4";-14 BSP-F Discharge Port Thread: Dual 3/8";-19 BSP-F Shaft Diameter: 1.26 in./32 mm Pump Dimensions: 16.1"; x 11.2"; x 7.9"; Crankcase Oil Capacity 54.0 oz. Use GP Series 100 Oil

48 SERIES – SOLID SHAFT – 32 MM SOLID SHAFT

  • Flows from 9.0 GPM to 11.0 GPM
  • Sixplex plunger pump, solid shaft
  • Forged brass manifold with an exclusive lifetime warranty
  • Dual manifolds utilizing a common crankcase for efficient performance
  • Perfect for high flow applications
  • Unitized Stainless Steel inlet and discharge valves
  • Solid ceramic plungers with continuously lubricated packings

48 Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread Dual: 3/4";-14 BSP-F
Discharge Port Thread: Dual 3/8";-19 BSP-F
Shaft Diameter: 1.26 in./32 mm
Pump Dimensions: 16.1"; x 11.2"; x 7.9";
Crankcase Oil Capacity 54.0 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number T1631
Product Name Simplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda - 938-9335-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
View Details
112D60-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 12.000 inch (305 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details