General Pump High Pressure MUD Plunger Pump MF7M5D

Description
HI PRESSURE “MUD” PUMP Flows from 19.6 GPM to 105.0 GPM High pressure “MUD” pump Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration Self cleaning ball valves Abrasion resistant packings and valves High heat dissipation power end Splash lubrication Quick servicing of packings (patent pending) Auxiliary PTO shaft available as an option SAE hydraulic drive options available Nickel-plated cast iron manifold
Datasheet
Description
HI PRESSURE “MUD” PUMP Flows from 19.6 GPM to 105.0 GPM High pressure “MUD” pump Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration Self cleaning ball valves Abrasion resistant packings and valves High heat dissipation power end Splash lubrication Quick servicing of packings (patent pending) Auxiliary PTO shaft available as an option SAE hydraulic drive options available Nickel-plated cast iron manifold
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure MUD Plunger Pump - MF7M5D - General Pump
Mendota Heights, MN, USA
High Pressure MUD Plunger Pump
MF7M5D
High Pressure MUD Plunger Pump MF7M5D
HI PRESSURE “MUD” PUMP Flows from 19.6 GPM to 105.0 GPM High pressure “MUD” pump Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration Self cleaning ball valves Abrasion resistant packings and valves High heat dissipation power end Splash lubrication Quick servicing of packings (patent pending) Auxiliary PTO shaft available as an option SAE hydraulic drive options available Nickel-plated cast iron manifold

HI PRESSURE “MUD” PUMP

  • Flows from 19.6 GPM to 105.0 GPM
  • High pressure “MUD” pump
  • Specifically designed to pump fluids and muds typical of the drilling industry, up to 200 microns at 20% concentration
  • Self cleaning ball valves
  • Abrasion resistant packings and valves
  • High heat dissipation power end
  • Splash lubrication
  • Quick servicing of packings (patent pending)
  • Auxiliary PTO shaft available as an option
  • SAE hydraulic drive options available
  • Nickel-plated cast iron manifold
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number MF7M5D
Product Name High Pressure MUD Plunger Pump
Pump Type Mud Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 750.0 psi (527 m of Water)
Liquid Flow 67.100 GPM (254.17 L/min)
HP 33.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Water Pumps - 7026888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 5.0 psi (3.52 m of Water)
Liquid Flow 0.528 GPM (2.00 L/min)
Power Source 12 v
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hydrostatic Test Pump, Diaphragm Style 9.5 Gpm Briggs&Stratt - 938-93095 - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details