General Pump Duplex Plunger Pump, Splined Shaft AT0033

Description
AT SERIES AT0033 – 1-3/8"; SPLINED SHAFT Flows from 7.9 GPM to 13.2 GPM Aluminum or brass manifold Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original InterPump unitized Stainless Steel K01 inlet and outlet valves Ideal for drain cleaning and jetting applications Duplex pulsing action for improved impacted cleaning Also available in “L” left-handed versions AT0033 – Splined Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 12"; x 9"; x 7.3"; Crankcase Oil Capacity: 22.0 oz. Use GP Series 100 Oil
Datasheet
Description
AT SERIES AT0033 – 1-3/8"; SPLINED SHAFT Flows from 7.9 GPM to 13.2 GPM Aluminum or brass manifold Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original InterPump unitized Stainless Steel K01 inlet and outlet valves Ideal for drain cleaning and jetting applications Duplex pulsing action for improved impacted cleaning Also available in “L” left-handed versions AT0033 – Splined Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 12"; x 9"; x 7.3"; Crankcase Oil Capacity: 22.0 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex Plunger Pump, Splined Shaft - AT0033 - General Pump
Mendota Heights, MN, USA
Duplex Plunger Pump, Splined Shaft
AT0033
Duplex Plunger Pump, Splined Shaft AT0033
AT SERIES AT0033 – 1-3/8"; SPLINED SHAFT Flows from 7.9 GPM to 13.2 GPM Aluminum or brass manifold Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original InterPump unitized Stainless Steel K01 inlet and outlet valves Ideal for drain cleaning and jetting applications Duplex pulsing action for improved impacted cleaning Also available in “L” left-handed versions AT0033 – Splined Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 12"; x 9"; x 7.3"; Crankcase Oil Capacity: 22.0 oz. Use GP Series 100 Oil

AT SERIES AT0033 – 1-3/8"; SPLINED SHAFT

  • Flows from 7.9 GPM to 13.2 GPM
  • Aluminum or brass manifold
  • Die-cast, anodized aluminum, oil-bath crankcase
  • Solid ceramic plungers with continuously lubricated packings
  • The original InterPump unitized Stainless Steel K01 inlet and outlet valves
  • Ideal for drain cleaning and jetting applications
  • Duplex pulsing action for improved impacted cleaning
  • Also available in “L” left-handed versions

AT0033 – Splined Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 3/4";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: 1.375 in./34.9 mm ASAE
Pump Dimensions: 12"; x 9"; x 7.3";
Crankcase Oil Capacity: 22.0 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number AT0033
Product Name Duplex Plunger Pump, Splined Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 435.0 psi (306 m of Water)
Liquid Flow 7.930 GPM (30.04 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Fierra Series Pumps - Model F15 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3000.0 to 4000.0 psi (2109 to 2812 m of Water)
Liquid Flow 16.800 to 36.800 GPM (63.64 to 139.39 L/min)
View Details
Dual Seal Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details