General Pump Pulse Actuated Chemical Pump 101067

Description
Pulse-Actuated Chemical Pump, High Pressure Features 316 Stainless Steel body 316 Stainless Steel piston Mounts to one of the drive pump inlet valve ports by using a special valve adapter Draws cleaning solution with each stroke of the drive pump Permits cleaning solution application at system pressure up to 3,000 PSI
Datasheet
Description
Pulse-Actuated Chemical Pump, High Pressure Features 316 Stainless Steel body 316 Stainless Steel piston Mounts to one of the drive pump inlet valve ports by using a special valve adapter Draws cleaning solution with each stroke of the drive pump Permits cleaning solution application at system pressure up to 3,000 PSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Actuated Chemical Pump - 101067 - General Pump
Mendota Heights, MN, USA
Pulse Actuated Chemical Pump
101067
Pulse Actuated Chemical Pump 101067
Pulse-Actuated Chemical Pump, High Pressure Features 316 Stainless Steel body 316 Stainless Steel piston Mounts to one of the drive pump inlet valve ports by using a special valve adapter Draws cleaning solution with each stroke of the drive pump Permits cleaning solution application at system pressure up to 3,000 PSI

Pulse-Actuated Chemical Pump, High Pressure

Features

  • 316 Stainless Steel body
  • 316 Stainless Steel piston
  • Mounts to one of the drive pump inlet valve ports by using a special valve adapter
  • Draws cleaning solution with each stroke of the drive pump
  • Permits cleaning solution application at system pressure up to 3,000 PSI
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number 101067
Product Name Pulse Actuated Chemical Pump
Pump Type Diaphragm Pump; Injection Pump; Positive Displacement Pump; Pulse-Actuated
Discharge Pressure 3000.0 psi (2109 m of Water)
Discharge Size 0.125 inch (3.17 mm)
Media Temperature 190 F (88 C)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details