Interpower International Power Cord 32A 3 Phase, 4P 5W 87530033

Description
Current Rating: 32A Voltage Rating: 200/346-240/415VAC Length: 2.5m Temperature Rating: -25ºC to 60ºC Ingress Protection Rating: IP44 Phase: 3 Phase Hour Designation: 6 Housing Color: Red/Black Connector Type: IEC 60309 Connector Part Number: 84352305 Jacket Strip: 50mm Conductor Strip: 10mm Cable Style: Intl Cable Size: 5x4.0mm² Cond. Color Code: Brn/Blk/Gray/Blue/Gr n-Yel Cable Type: H07RNF Cable Color: Black Cable Material: Rubber Cable Standard: EN 50525 CE Marking: yes
Request a Quote Datasheet
Description
Current Rating: 32A Voltage Rating: 200/346-240/415VAC Length: 2.5m Temperature Rating: -25ºC to 60ºC Ingress Protection Rating: IP44 Phase: 3 Phase Hour Designation: 6 Housing Color: Red/Black Connector Type: IEC 60309 Connector Part Number: 84352305 Jacket Strip: 50mm Conductor Strip: 10mm Cable Style: Intl Cable Size: 5x4.0mm² Cond. Color Code: Brn/Blk/Gray/Blue/Gr n-Yel Cable Type: H07RNF Cable Color: Black Cable Material: Rubber Cable Standard: EN 50525 CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
International Power Cord 32A 3 Phase, 4P 5W - 87530033 - Interpower
Oskaloosa, IA, United States
International Power Cord 32A 3 Phase, 4P 5W
87530033
International Power Cord 32A 3 Phase, 4P 5W 87530033
Current Rating: 32A Voltage Rating: 200/346-240/415VAC Length: 2.5m Temperature Rating: -25ºC to 60ºC Ingress Protection Rating: IP44 Phase: 3 Phase Hour Designation: 6 Housing Color: Red/Black Connector Type: IEC 60309 Connector Part Number: 84352305 Jacket Strip: 50mm Conductor Strip: 10mm Cable Style: Intl Cable Size: 5x4.0mm² Cond. Color Code: Brn/Blk/Gray/Blue/Gr n-Yel Cable Type: H07RNF Cable Color: Black Cable Material: Rubber Cable Standard: EN 50525 CE Marking: yes

Current Rating: 32A

Voltage Rating: 200/346-240/415VAC

Length: 2.5m

Temperature Rating: -25ºC to 60ºC

Ingress Protection Rating: IP44

Phase: 3 Phase

Hour Designation: 6

Housing Color: Red/Black

Connector Type: IEC 60309

Connector Part Number: 84352305

Jacket Strip: 50mm

Conductor Strip: 10mm

Cable Style: Intl

Cable Size: 5x4.0mm²

Cond. Color Code: Brn/Blk/Gray/Blue/Grn-Yel

Cable Type: H07RNF

Cable Color: Black

Cable Material: Rubber

Cable Standard: EN 50525

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 87530033
Product Name International Power Cord 32A 3 Phase, 4P 5W
Cord Color Black
Approvals EN 50525
Cord Length 98.43 inch (2500 mm)
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Japanese Jumper Power Cord - 86254921 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
North American 15Amp Cordset w/C13 Connector - 70404030305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American NEMA 6-20 Cord Set - 86226100 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Italian 16Amp Power Cord - 86260030 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details