Interpower International Cord Set 32A 3 Phase, 4P 5W 87530013

Description
Current Rating: 32A Voltage Rating: 200/346-240/415VAC Length: 2.5m Temperature Rating: -25ºC to 60ºC Ingress Protection Rating: IP44 Phase: 3 Phase Hour Designation: 6 Housing Color: Red/Black Plug Type: IEC 60309 Connector Type: IEC 60309 Plug Part Number: 84152305 Connector Part Number: 84352305 Cable Style: Intl Cable Size: 5x4.0mm² Cond. Color Code: Brn/Blk/Gray/Blue/Gr n-yel Cable Type: H07RNF Cable Color: Black Cable Material: Rubber Cable Standard: EN 50525 CE Marking: yes
Request a Quote Datasheet
Description
Current Rating: 32A Voltage Rating: 200/346-240/415VAC Length: 2.5m Temperature Rating: -25ºC to 60ºC Ingress Protection Rating: IP44 Phase: 3 Phase Hour Designation: 6 Housing Color: Red/Black Plug Type: IEC 60309 Connector Type: IEC 60309 Plug Part Number: 84152305 Connector Part Number: 84352305 Cable Style: Intl Cable Size: 5x4.0mm² Cond. Color Code: Brn/Blk/Gray/Blue/Gr n-yel Cable Type: H07RNF Cable Color: Black Cable Material: Rubber Cable Standard: EN 50525 CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
International Cord Set 32A 3 Phase, 4P 5W - 87530013 - Interpower
Oskaloosa, IA, United States
International Cord Set 32A 3 Phase, 4P 5W
87530013
International Cord Set 32A 3 Phase, 4P 5W 87530013
Current Rating: 32A Voltage Rating: 200/346-240/415VAC Length: 2.5m Temperature Rating: -25ºC to 60ºC Ingress Protection Rating: IP44 Phase: 3 Phase Hour Designation: 6 Housing Color: Red/Black Plug Type: IEC 60309 Connector Type: IEC 60309 Plug Part Number: 84152305 Connector Part Number: 84352305 Cable Style: Intl Cable Size: 5x4.0mm² Cond. Color Code: Brn/Blk/Gray/Blue/Gr n-yel Cable Type: H07RNF Cable Color: Black Cable Material: Rubber Cable Standard: EN 50525 CE Marking: yes

Current Rating: 32A

Voltage Rating: 200/346-240/415VAC

Length: 2.5m

Temperature Rating: -25ºC to 60ºC

Ingress Protection Rating: IP44

Phase: 3 Phase

Hour Designation: 6

Housing Color: Red/Black

Plug Type: IEC 60309

Connector Type: IEC 60309

Plug Part Number: 84152305

Connector Part Number: 84352305

Cable Style: Intl

Cable Size: 5x4.0mm²

Cond. Color Code: Brn/Blk/Gray/Blue/Grn-yel

Cable Type: H07RNF

Cable Color: Black

Cable Material: Rubber

Cable Standard: EN 50525

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 87530013
Product Name International Cord Set 32A 3 Phase, 4P 5W
Cord Color Black
Approvals EN 50525
Male End Type IEC 60309
Cord Length 98.43 inch (2500 mm)
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 16Amp Angled Power Cord - 86230120 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American NEMA 6-15 Cord Set w/Angled C19 - 86226070 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
International 2 x 0.75mm°� flat cable - 86020250 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
International 5x10.0mm² Harmonized Cable - 86020440 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details