Interpower International Power Cord 32A Single Phase, 2P 3W 87520062

Description
NOTE: This is an Obsolete Part Current Rating: 32A Voltage Rating: 200-250VAC Length: 2.5m Temperature Rating: -25ºC to 60ºC Ingress Protection Rating: IP44 Conn Only Phase: Single Phase Hour Designation: 6 Housing Color: Blue/Black Connector Type: IEC 60309 Connector Part Number: 84332204 Jacket Strip: 50mm Conductor Strip: 10mm Cable Style: Int'l Cable Size: 3x4.0mm² Cond. Color Code: Brown,Blue,Green/Yel low Cable Type: H07RNF Cable Color: Black Cable Material: Rubber Cable Standard: EN 50525 Approx. Stranding: 56/0.30mm Approx. Outer Diameter: 12.7 to 16.2mm CE Marking: yes
Request a Quote Datasheet
Description
NOTE: This is an Obsolete Part Current Rating: 32A Voltage Rating: 200-250VAC Length: 2.5m Temperature Rating: -25ºC to 60ºC Ingress Protection Rating: IP44 Conn Only Phase: Single Phase Hour Designation: 6 Housing Color: Blue/Black Connector Type: IEC 60309 Connector Part Number: 84332204 Jacket Strip: 50mm Conductor Strip: 10mm Cable Style: Int'l Cable Size: 3x4.0mm² Cond. Color Code: Brown,Blue,Green/Yel low Cable Type: H07RNF Cable Color: Black Cable Material: Rubber Cable Standard: EN 50525 Approx. Stranding: 56/0.30mm Approx. Outer Diameter: 12.7 to 16.2mm CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
International Power Cord 32A Single Phase, 2P 3W - 87520062 - Interpower
Oskaloosa, IA, United States
International Power Cord 32A Single Phase, 2P 3W
87520062
International Power Cord 32A Single Phase, 2P 3W 87520062
NOTE: This is an Obsolete Part Current Rating: 32A Voltage Rating: 200-250VAC Length: 2.5m Temperature Rating: -25ºC to 60ºC Ingress Protection Rating: IP44 Conn Only Phase: Single Phase Hour Designation: 6 Housing Color: Blue/Black Connector Type: IEC 60309 Connector Part Number: 84332204 Jacket Strip: 50mm Conductor Strip: 10mm Cable Style: Int'l Cable Size: 3x4.0mm² Cond. Color Code: Brown,Blue,Green/Yel low Cable Type: H07RNF Cable Color: Black Cable Material: Rubber Cable Standard: EN 50525 Approx. Stranding: 56/0.30mm Approx. Outer Diameter: 12.7 to 16.2mm CE Marking: yes

NOTE: This is an Obsolete Part

Current Rating: 32A

Voltage Rating: 200-250VAC

Length: 2.5m

Temperature Rating: -25ºC to 60ºC

Ingress Protection Rating: IP44 Conn Only

Phase: Single Phase

Hour Designation: 6

Housing Color: Blue/Black

Connector Type: IEC 60309

Connector Part Number: 84332204

Jacket Strip: 50mm

Conductor Strip: 10mm

Cable Style: Int'l

Cable Size: 3x4.0mm²

Cond. Color Code: Brown,Blue,Green/Yellow

Cable Type: H07RNF

Cable Color: Black

Cable Material: Rubber

Cable Standard: EN 50525

Approx. Stranding: 56/0.30mm

Approx. Outer Diameter: 12.7 to 16.2mm

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 87520062
Product Name International Power Cord 32A Single Phase, 2P 3W
Cord Color Black
Approvals EN 50525
Cord Length 98.43 inch (2500 mm)
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

North American 13Amp Cordset w/C13 Connector - 70403020122 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Japanese Jumper Cord Set - 86254901 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
North American 15Amp Cord Set w/ Angled C19 Connector - 86221225 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240170 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details