Interpower North American NEMA 6-15 Hospital Grade Power Cord 86631010

Description
Current Rating: 15A Voltage Rating: 250VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 6-15 Hosp. Plug Color: Clear Connector Type: Unterminated Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: SJT Cable Color: Gray Cable Standard: UL 62 Approx. Outer Diameter: 9.14mm - 10.0mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 250VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 6-15 Hosp. Plug Color: Clear Connector Type: Unterminated Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: SJT Cable Color: Gray Cable Standard: UL 62 Approx. Outer Diameter: 9.14mm - 10.0mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American NEMA 6-15 Hospital Grade Power Cord - 86631010 - Interpower
Oskaloosa, IA, United States
North American NEMA 6-15 Hospital Grade Power Cord
86631010
North American NEMA 6-15 Hospital Grade Power Cord 86631010
Current Rating: 15A Voltage Rating: 250VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 6-15 Hosp. Plug Color: Clear Connector Type: Unterminated Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: SJT Cable Color: Gray Cable Standard: UL 62 Approx. Outer Diameter: 9.14mm - 10.0mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Current Rating: 15A

Voltage Rating: 250VAC

Length: 3.05m/10.0ft

Temperature Rating: -15ºC to +60ºC

Plug Type: NEMA 6-15 Hosp.

Plug Color: Clear

Connector Type: Unterminated

Cable Style: North Am.

Conductor Size: 14 AWG

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Cable Type: SJT

Cable Color: Gray

Cable Standard: UL 62

Approx. Outer Diameter: 9.14mm - 10.0mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86631010
Product Name North American NEMA 6-15 Hospital Grade Power Cord
Cord Color Gray
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Male End Type NEMA 6-15; NEMA 6-15 Hosp.
Cord Length 120 inch (3050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom/Ireland 10A Power Cord - 86240100 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Argentina 16Amp Cord Set with C19 Connector - 86270380 - Interpower
Specs
Cord Color Gray
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
United Kingdom/Ireland Cordset w/C13 Connector - 86240080 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 13Amp Cordset w/C13 Connector - 70403030214 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details