Interpower North American 13Amp Hospital Grade Cord Set w/C13 86610930

Description
Current Rating: 13A Voltage Rating: 125VAC Length: 3.66m/12.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Hosp. Plug Color: Clear Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 16 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.26mm - 9.14mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet
Description
Current Rating: 13A Voltage Rating: 125VAC Length: 3.66m/12.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Hosp. Plug Color: Clear Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 16 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.26mm - 9.14mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American 13Amp Hospital Grade Cord Set w/C13 - 86610930 - Interpower
Oskaloosa, IA, United States
North American 13Amp Hospital Grade Cord Set w/C13
86610930
North American 13Amp Hospital Grade Cord Set w/C13 86610930
Current Rating: 13A Voltage Rating: 125VAC Length: 3.66m/12.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Hosp. Plug Color: Clear Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 16 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.26mm - 9.14mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Current Rating: 13A

Voltage Rating: 125VAC

Length: 3.66m/12.0ft

Temperature Rating: -15ºC to +60ºC

Plug Type: NEMA 5-15 Hosp.

Plug Color: Clear

Connector Type: IEC 60320 C13

Connector Color: Black

Cable Style: North Am.

Conductor Size: 16 AWG

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 8.26mm - 9.14mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86610930
Product Name North American 13Amp Hospital Grade Cord Set w/C13
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Male End Type NEMA 5-15P; NEMA 5-15 Hosp.
Cord Length 144 inch (3660 mm)
Unlock Full Specs
to access all available technical data

Similar Products

International 2x0.75mm°� Black H03VV-F Cable - 86065060 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
North American Power Cord w/ NEMA 5-15 Plug - 86221480 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Danish 10Amp Cord Set W/C13 Connector - 86280050 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Italian 10 Amp Cord Set w/C13 Connector - 86260130 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details