Interpower North American 10Amp Hospital Grade Cord Set w/C13 86610850

Description
Current Rating: 10A Voltage Rating: 125VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Hosp. Plug Color: Gray Connector Type: IEC 60320 C13 Connector Color: Gray Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cable Type: SJT Cable Color: Gray Cable Standard: UL 62 Approx. Outer Diameter: 7.62mm - 8.51mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 125VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Hosp. Plug Color: Gray Connector Type: IEC 60320 C13 Connector Color: Gray Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cable Type: SJT Cable Color: Gray Cable Standard: UL 62 Approx. Outer Diameter: 7.62mm - 8.51mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American 10Amp Hospital Grade Cord Set w/C13 - 86610850 - Interpower
Oskaloosa, IA, United States
North American 10Amp Hospital Grade Cord Set w/C13
86610850
North American 10Amp Hospital Grade Cord Set w/C13 86610850
Current Rating: 10A Voltage Rating: 125VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Hosp. Plug Color: Gray Connector Type: IEC 60320 C13 Connector Color: Gray Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cable Type: SJT Cable Color: Gray Cable Standard: UL 62 Approx. Outer Diameter: 7.62mm - 8.51mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Current Rating: 10A

Voltage Rating: 125VAC

Length: 3.05m/10.0ft

Temperature Rating: -15ºC to +60ºC

Plug Type: NEMA 5-15 Hosp.

Plug Color: Gray

Connector Type: IEC 60320 C13

Connector Color: Gray

Cable Style: North Am.

Conductor Size: 18 AWG

Number of Conductors: 3

Cable Type: SJT

Cable Color: Gray

Cable Standard: UL 62

Approx. Outer Diameter: 7.62mm - 8.51mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86610850
Product Name North American 10Amp Hospital Grade Cord Set w/C13
Cord Color Gray
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Male End Type NEMA 5-15P; NEMA 5-15 Hosp.
Cord Length 120 inch (3050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

International 3x1.00mm°� H05VV-F Cable - 86065420 - Interpower
Specs
Cord Color Red
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 15Amp Cordset w/C13 Connector - 70404050244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
International 5x6.0mm² Harmonized Cable - 86020430 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details
North American 3x16 AWG Cable - 86060210 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details