Interpower Japanese Medical Power Cord 86589110

Description
Current Rating: 12A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -10°C to 60°C Plug Type: JIS 8303 Plug Color: Gray Connector Type: Unterminated Cable Style: International Conductor Size: 1.25mm² Number of Conductors: 3 Cond. Color Code: Black/White/Green-Ye llow Cable Type: VCTF Cable Color: Gray Cable Standard: JIS C 3005/3306 Approx. Outer Diameter: 7.8mm General Material: PVC CE Marking: no REMARKS: Lead Free
Request a Quote Datasheet
Description
Current Rating: 12A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -10°C to 60°C Plug Type: JIS 8303 Plug Color: Gray Connector Type: Unterminated Cable Style: International Conductor Size: 1.25mm² Number of Conductors: 3 Cond. Color Code: Black/White/Green-Ye llow Cable Type: VCTF Cable Color: Gray Cable Standard: JIS C 3005/3306 Approx. Outer Diameter: 7.8mm General Material: PVC CE Marking: no REMARKS: Lead Free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Japanese Medical Power Cord - 86589110 - Interpower
Oskaloosa, IA, United States
Japanese Medical Power Cord
86589110
Japanese Medical Power Cord 86589110
Current Rating: 12A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -10°C to 60°C Plug Type: JIS 8303 Plug Color: Gray Connector Type: Unterminated Cable Style: International Conductor Size: 1.25mm² Number of Conductors: 3 Cond. Color Code: Black/White/Green-Ye llow Cable Type: VCTF Cable Color: Gray Cable Standard: JIS C 3005/3306 Approx. Outer Diameter: 7.8mm General Material: PVC CE Marking: no REMARKS: Lead Free

Current Rating: 12A

Voltage Rating: 125VAC

Length: 2.50m/8.2ft

Temperature Rating: -10°C to 60°C

Plug Type: JIS 8303

Plug Color: Gray

Connector Type: Unterminated

Cable Style: International

Conductor Size: 1.25mm²

Number of Conductors: 3

Cond. Color Code: Black/White/Green-Yellow

Cable Type: VCTF

Cable Color: Gray

Cable Standard: JIS C 3005/3306

Approx. Outer Diameter: 7.8mm

General Material: PVC

CE Marking: no

REMARKS: Lead Free

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86589110
Product Name Japanese Medical Power Cord
Cord Color Gray
Approvals JIS C 3005/3306
Number of Conductors 3; 3
Male End Type JIS 8303; JIS 8303
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

H05VV-F/SJT 3x13 AWG/2.5mm² Cable - 86064020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/UL 62
Number of Conductors 3; 3
View Details
North America NEMA 5-15 Power Cord - 70413000305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; Ul 62
Number of Conductors 3; 3
View Details
North American 3x14 AWG SJTOOW Cable - 86060310 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
International 5x1.50mm² Harmonized Cable - 86020200 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details