Interpower Euro Plug 2.5A Cord Set with C7 Connector 86234020

Description
NOTE: This part is not available for sale Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Europlug CEE 7/16 Plug Color: Black Connector Type: IEC 60320 C7 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-H2-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: Flat General Material: PVC CE Marking: yes
Request a Quote Datasheet
Description
NOTE: This part is not available for sale Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Europlug CEE 7/16 Plug Color: Black Connector Type: IEC 60320 C7 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-H2-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: Flat General Material: PVC CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Euro Plug 2.5A Cord Set with C7 Connector - 86234020 - Interpower
Oskaloosa, IA, United States
Euro Plug 2.5A Cord Set with C7 Connector
86234020
Euro Plug 2.5A Cord Set with C7 Connector 86234020
NOTE: This part is not available for sale Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Europlug CEE 7/16 Plug Color: Black Connector Type: IEC 60320 C7 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cond. Color Code: Brown/Blue Cable Type: H05VV-H2-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: Flat General Material: PVC CE Marking: yes

NOTE: This part is not available for sale

Current Rating: 2.5A

Voltage Rating: 250VAC

Length: 1.80m/6.0ft

Temperature Rating: -15ºC to 70ºC

Plug Type: Europlug CEE 7/16

Plug Color: Black

Connector Type: IEC 60320 C7

Connector Color: Black

Cable Style: International

Conductor Size: 0.75mm²

Number of Conductors: 2

Cond. Color Code: Brown/Blue

Cable Type: H05VV-H2-F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: Flat

General Material: PVC

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86234020
Product Name Euro Plug 2.5A Cord Set with C7 Connector
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
Male End Type CEE 7/16; Europlug CEE 7/16
Cord Length 70.87 inch (1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Danish 6Amp Power Cord - 86280300 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 3x14 AWG Gray Cable - 86060080 - Interpower
Specs
Cord Color Gray
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 3x14 AWG Fillerless White Cable - 86040260 - Interpower
Specs
Cord Color White
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American NEMA 6-20 Cord Set w/ Angled C19 - 86221275 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details