Interpower Japanese 12Amp Cord Set with Angled C13 Connector 86589070

Description
Current Rating: 12A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: 60ºC Plug Type: JIS 8303 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.25mm² Number of Conductors: 3 Cable Type: VCTF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: 7.8mm General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 12A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: 60ºC Plug Type: JIS 8303 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.25mm² Number of Conductors: 3 Cable Type: VCTF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: 7.8mm General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Japanese 12Amp Cord Set with Angled C13 Connector - 86589070 - Interpower
Oskaloosa, IA, United States
Japanese 12Amp Cord Set with Angled C13 Connector
86589070
Japanese 12Amp Cord Set with Angled C13 Connector 86589070
Current Rating: 12A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: 60ºC Plug Type: JIS 8303 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.25mm² Number of Conductors: 3 Cable Type: VCTF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: 7.8mm General Material: PVC CE Marking: no

Current Rating: 12A

Voltage Rating: 125VAC

Length: 2.50m/8.2ft

Temperature Rating: 60ºC

Plug Type: JIS 8303

Plug Color: Black

Connector Type: IEC 60320 C13

Connector Color: Black

Cable Style: International

Conductor Size: 1.25mm²

Number of Conductors: 3

Cable Type: VCTF

Cable Color: Black

Cable Standard: JIS C 3306

Approx. Outer Diameter: 7.8mm

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86589070
Product Name Japanese 12Amp Cord Set with Angled C13 Connector
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
Male End Type JIS 8303; JIS 8303
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

International 3x0.75mm² Harmonized Cable - 86020280 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
Argentina 10Amp Power Cord - 86270000 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
South Africa 10Amp Cord Set w/Ang.C13 Connector - 86265020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Continental European Angled Cord Set w/C13 Connector - 86231900 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details