Interpower Universal Jumper Cord Set with C5 connector 86557080

Description
Current Rating: 2.5 / 7A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: 60ºC / 70ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: Universal Conductor Size: 0.75mm²/18AWG Number of Conductors: 3 Cable Type: H05VV-F/SVT Cable Color: Black Cable Standard: UL 62/EN 50525 Approx. Outer Diameter: 6.7mm +/-.20 General Material: PVC CE Marking: yes
Request a Quote Datasheet
Description
Current Rating: 2.5 / 7A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: 60ºC / 70ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: Universal Conductor Size: 0.75mm²/18AWG Number of Conductors: 3 Cable Type: H05VV-F/SVT Cable Color: Black Cable Standard: UL 62/EN 50525 Approx. Outer Diameter: 6.7mm +/-.20 General Material: PVC CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Jumper Cord Set with C5 connector - 86557080 - Interpower
Oskaloosa, IA, United States
Universal Jumper Cord Set with C5 connector
86557080
Universal Jumper Cord Set with C5 connector 86557080
Current Rating: 2.5 / 7A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: 60ºC / 70ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: Universal Conductor Size: 0.75mm²/18AWG Number of Conductors: 3 Cable Type: H05VV-F/SVT Cable Color: Black Cable Standard: UL 62/EN 50525 Approx. Outer Diameter: 6.7mm +/-.20 General Material: PVC CE Marking: yes

Current Rating: 2.5 / 7A

Voltage Rating: 250VAC

Length: 1.80m/6.0ft

Temperature Rating: 60ºC / 70ºC

Plug Type: IEC 60320 Sheet E

Plug Color: Black

Connector Type: IEC 60320 C5

Connector Color: Black

Cable Style: Universal

Conductor Size: 0.75mm²/18AWG

Number of Conductors: 3

Cable Type: H05VV-F/SVT

Cable Color: Black

Cable Standard: UL 62/EN 50525

Approx. Outer Diameter: 6.7mm +/-.20

General Material: PVC

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86557080
Product Name Universal Jumper Cord Set with C5 connector
Cord Color Black
Approvals UL Listing Mark; UL 62/EN 50525
Number of Conductors 3; 3
Male End Type IEC 60320 Sheet E
Cord Length 70.87 inch (1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 3x14 AWG Cable - 86060220 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Japanese Power Cord - 86277150 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
Italian 6Amp Power Cord - 86260040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
International 2x0.75mm°� Black H05VV-F Cable - 86065070 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details