Interpower Universal Jumper Power Cord 86557021

Description
Current Rating: 10 / 12A Voltage Rating: 250VAC Length: 3.00m/9.84ft Temperature Rating: 60ºC / 70ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: Unterminated Cable Style: Universal Conductor Size: 1.0mm²/17 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: H05VV-F/SJT Cable Color: Black Cable Standard: EN 50525/UL 62 Approx. Outer Diameter: 7.9mm General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 10 / 12A Voltage Rating: 250VAC Length: 3.00m/9.84ft Temperature Rating: 60ºC / 70ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: Unterminated Cable Style: Universal Conductor Size: 1.0mm²/17 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: H05VV-F/SJT Cable Color: Black Cable Standard: EN 50525/UL 62 Approx. Outer Diameter: 7.9mm General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Jumper Power Cord - 86557021 - Interpower
Oskaloosa, IA, United States
Universal Jumper Power Cord
86557021
Universal Jumper Power Cord 86557021
Current Rating: 10 / 12A Voltage Rating: 250VAC Length: 3.00m/9.84ft Temperature Rating: 60ºC / 70ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: Unterminated Cable Style: Universal Conductor Size: 1.0mm²/17 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: H05VV-F/SJT Cable Color: Black Cable Standard: EN 50525/UL 62 Approx. Outer Diameter: 7.9mm General Material: PVC CE Marking: no

Current Rating: 10 / 12A

Voltage Rating: 250VAC

Length: 3.00m/9.84ft

Temperature Rating: 60ºC / 70ºC

Plug Type: IEC 60320 Sheet E

Plug Color: Black

Connector Type: Unterminated

Cable Style: Universal

Conductor Size: 1.0mm²/17 AWG

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Cable Type: H05VV-F/SJT

Cable Color: Black

Cable Standard: EN 50525/UL 62

Approx. Outer Diameter: 7.9mm

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86557021
Product Name Universal Jumper Power Cord
Cord Color Black
Approvals EN 50525/UL 62
Number of Conductors 3; 3
Male End Type IEC 60320 Sheet E
Cord Length 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 10Amp Cordset w/C13 Connector - 70405070234 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Italian 16Amp Power Cord - 86260030 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
North American NEMA 6-15 Cord Set w/Straight C19 - 86226060 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Australia Class II Power Cord - 86211670 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details