Interpower Universal Jumper Cord Set 86557011

Description
Current Rating: 10 / 12A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: 60ºC / 70ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: Universal Conductor Size: 1.0mm²/17 AWG Number of Conductors: 3 Cable Type: H05VV-F/SJT Cable Color: Black Cable Standard: EN 50525/UL 62 Approx. Outer Diameter: 7.9mm General Material: PVC CE Marking: yes
Request a Quote Datasheet
Description
Current Rating: 10 / 12A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: 60ºC / 70ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: Universal Conductor Size: 1.0mm²/17 AWG Number of Conductors: 3 Cable Type: H05VV-F/SJT Cable Color: Black Cable Standard: EN 50525/UL 62 Approx. Outer Diameter: 7.9mm General Material: PVC CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Jumper Cord Set - 86557011 - Interpower
Oskaloosa, IA, United States
Universal Jumper Cord Set
86557011
Universal Jumper Cord Set 86557011
Current Rating: 10 / 12A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: 60ºC / 70ºC Plug Type: IEC 60320 Sheet E Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: Universal Conductor Size: 1.0mm²/17 AWG Number of Conductors: 3 Cable Type: H05VV-F/SJT Cable Color: Black Cable Standard: EN 50525/UL 62 Approx. Outer Diameter: 7.9mm General Material: PVC CE Marking: yes

Current Rating: 10 / 12A

Voltage Rating: 250VAC

Length: 2.50m/8.2ft

Temperature Rating: 60ºC / 70ºC

Plug Type: IEC 60320 Sheet E

Plug Color: Black

Connector Type: IEC 60320 C13

Connector Color: Black

Cable Style: Universal

Conductor Size: 1.0mm²/17 AWG

Number of Conductors: 3

Cable Type: H05VV-F/SJT

Cable Color: Black

Cable Standard: EN 50525/UL 62

Approx. Outer Diameter: 7.9mm

General Material: PVC

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86557011
Product Name Universal Jumper Cord Set
Cord Color Black
Approvals EN 50525/UL 62
Number of Conductors 3; 3
Male End Type IEC 60320 Sheet E
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 10Amp Cordset w/Angled C13 - 86230070 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
H05VV-F/SJT 3x15 AWG/3x1.50mm² Cable - 86020611 - Interpower
Specs
Cord Color Black
Approvals EN 50525/UL62
Number of Conductors 3; 3
View Details
Danish 6Amp Cord Set W/C13 Connector - 86280350 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Israeli 16Amp Cord Set w/Angled C19 Connector - 86275080 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details