Interpower Japanese 3Amp Class II Cordset w/C7 Connector 86532141

Description
NOTE: This part is not available for sale Current Rating: 3A Voltage Rating: 125VAC Length: 1.80m/6.0ft Temperature Rating: 5ºC to 70ºC Plug Type: JIS 8303 Plug Color: Black Connector Type: IEC 60320 C7 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cable Type: VFF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: Flat General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
NOTE: This part is not available for sale Current Rating: 3A Voltage Rating: 125VAC Length: 1.80m/6.0ft Temperature Rating: 5ºC to 70ºC Plug Type: JIS 8303 Plug Color: Black Connector Type: IEC 60320 C7 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cable Type: VFF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: Flat General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Japanese 3Amp Class II Cordset w/C7 Connector - 86532141 - Interpower
Oskaloosa, IA, United States
Japanese 3Amp Class II Cordset w/C7 Connector
86532141
Japanese 3Amp Class II Cordset w/C7 Connector 86532141
NOTE: This part is not available for sale Current Rating: 3A Voltage Rating: 125VAC Length: 1.80m/6.0ft Temperature Rating: 5ºC to 70ºC Plug Type: JIS 8303 Plug Color: Black Connector Type: IEC 60320 C7 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 2 Cable Type: VFF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: Flat General Material: PVC CE Marking: no

NOTE: This part is not available for sale

Current Rating: 3A

Voltage Rating: 125VAC

Length: 1.80m/6.0ft

Temperature Rating: 5ºC to 70ºC

Plug Type: JIS 8303

Plug Color: Black

Connector Type: IEC 60320 C7

Connector Color: Black

Cable Style: International

Conductor Size: 0.75mm²

Number of Conductors: 2

Cable Type: VFF

Cable Color: Black

Cable Standard: JIS C 3306

Approx. Outer Diameter: Flat

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86532141
Product Name Japanese 3Amp Class II Cordset w/C7 Connector
Cord Color Black
Approvals JIS C 3306
Number of Conductors 2; 2
Male End Type JIS 8303; JIS 8303
Cord Length 70.87 inch (1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 16Amp Cord Set w/ Angled C19 - 86235100 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Argentina 10Amp Cord Set w/C13 Connector - 86270010 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American Class II Polarized Cord Set - 86222175 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
Australian 10Amp Cordset w/C13 Connector - 86210060 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details