Interpower North American Cordset w/Angled Nema 5-15 86440140

Description
Current Rating: 13A Voltage Rating: 125VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: Angled NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 16 AWG Number of Conductors: 3 Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.26mm - 9.14mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet
Description
Current Rating: 13A Voltage Rating: 125VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: Angled NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 16 AWG Number of Conductors: 3 Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.26mm - 9.14mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American Cordset w/Angled Nema 5-15 - 86440140 - Interpower
Oskaloosa, IA, United States
North American Cordset w/Angled Nema 5-15
86440140
North American Cordset w/Angled Nema 5-15 86440140
Current Rating: 13A Voltage Rating: 125VAC Length: 3.05m/10.0ft Temperature Rating: -15ºC to +60ºC Plug Type: Angled NEMA 5-15 Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: North Am. Conductor Size: 16 AWG Number of Conductors: 3 Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 8.26mm - 9.14mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Current Rating: 13A

Voltage Rating: 125VAC

Length: 3.05m/10.0ft

Temperature Rating: -15ºC to +60ºC

Plug Type: Angled NEMA 5-15

Plug Color: Black

Connector Type: IEC 60320 C13

Connector Color: Black

Cable Style: North Am.

Conductor Size: 16 AWG

Number of Conductors: 3

Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 8.26mm - 9.14mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86440140
Product Name North American Cordset w/Angled Nema 5-15
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Male End Type NEMA 5-15P; Angled NEMA 5-15
Cord Length 120 inch (3050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 13Amp Cordset w/C13 Connector - 70403050183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 10Amp Cordset w/C13 Connector - 70401020274 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Euro Plug 2.5A Power Cord - 86234010 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Australian 10Amp Cordset w/C13 Connector - 86210280 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details