Interpower 7A IEC 60320 C5 Connector Power Cord 86295410

Description
Current Rating: 7A Voltage Rating: 125VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to +60ºC Plug Type: Unterminated Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Green (Ground Only) Cable Type: SPT-2 Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: Flat General Material: PVC CE Marking: no REMARKS: 2.5A/250V power cord is also available, contact Customer Service for part numbers. NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet
Description
Current Rating: 7A Voltage Rating: 125VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to +60ºC Plug Type: Unterminated Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Green (Ground Only) Cable Type: SPT-2 Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: Flat General Material: PVC CE Marking: no REMARKS: 2.5A/250V power cord is also available, contact Customer Service for part numbers. NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7A IEC 60320 C5 Connector Power Cord - 86295410 - Interpower
Oskaloosa, IA, United States
7A IEC 60320 C5 Connector Power Cord
86295410
7A IEC 60320 C5 Connector Power Cord 86295410
Current Rating: 7A Voltage Rating: 125VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to +60ºC Plug Type: Unterminated Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: North Am. Conductor Size: 18 AWG Number of Conductors: 3 Cond. Color Code: Green (Ground Only) Cable Type: SPT-2 Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: Flat General Material: PVC CE Marking: no REMARKS: 2.5A/250V power cord is also available, contact Customer Service for part numbers. NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Current Rating: 7A

Voltage Rating: 125VAC

Length: 1.80m/6.0ft

Temperature Rating: -15ºC to +60ºC

Plug Type: Unterminated

Connector Type: IEC 60320 C5

Connector Color: Black

Cable Style: North Am.

Conductor Size: 18 AWG

Number of Conductors: 3

Cond. Color Code: Green (Ground Only)

Cable Type: SPT-2

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: Flat

General Material: PVC

CE Marking: no

REMARKS: 2.5A/250V power cord is also available, contact Customer Service for part numbers. NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86295410
Product Name 7A IEC 60320 C5 Connector Power Cord
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Male End Type Unterminated
Cord Length 70.87 inch (1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 13Amp Power Cord - 70403000244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Japanese Cord Set with Angled C13 Connector - 86277040 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
South Africa 10Amp Cord Set w/Ang. C13 Connector - 86265050 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Continental European 10Amp Power Cord - 86231460 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details