Interpower North American 18Amp C19 Connector Power Cord 86295230

Description
Current Rating: 18A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: Unterminated Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 9.14mm - 10.0mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet
Description
Current Rating: 18A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: Unterminated Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 9.14mm - 10.0mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American 18Amp C19 Connector Power Cord - 86295230 - Interpower
Oskaloosa, IA, United States
North American 18Amp C19 Connector Power Cord
86295230
North American 18Amp C19 Connector Power Cord 86295230
Current Rating: 18A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: Unterminated Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 9.14mm - 10.0mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Current Rating: 18A

Voltage Rating: 250VAC

Length: 2.50m/8.2ft

Temperature Rating: -15ºC to +60ºC

Plug Type: Unterminated

Connector Type: IEC 60320 C19

Connector Color: Black

Cable Style: North Am.

Conductor Size: 14 AWG

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 9.14mm - 10.0mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86295230
Product Name North American 18Amp C19 Connector Power Cord
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Male End Type Unterminated
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American Gray 3x18 SJT Cable - 86060100 - Interpower
Specs
Cord Color Gray
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Danish 6Amp Hospital Grade Cord Set W/C13 Connector - 86280550 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American NEMA 6-15 Power Cord - 86226050 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 3x10 AWG Cable - 86010620 - Interpower
Specs
Cord Color Black
Number of Conductors 3; 3
Wire Shape Round
View Details