Interpower Brazil 16Amp Cord Set w/Angled C19 Connector 86286530

Description
Current Rating: 16A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: NBR 14136 Plug Color: Black Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 7.4mm to 9.4mm General Material: PVC CE Marking: no REMARKS: NOTE: Brazil does not require INMETRO approval for the IEC connectors on cord sets. The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing)
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: NBR 14136 Plug Color: Black Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 7.4mm to 9.4mm General Material: PVC CE Marking: no REMARKS: NOTE: Brazil does not require INMETRO approval for the IEC connectors on cord sets. The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brazil 16Amp Cord Set w/Angled C19 Connector - 86286530 - Interpower
Oskaloosa, IA, United States
Brazil 16Amp Cord Set w/Angled C19 Connector
86286530
Brazil 16Amp Cord Set w/Angled C19 Connector 86286530
Current Rating: 16A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: NBR 14136 Plug Color: Black Connector Type: IEC 60320 C19 Connector Color: Black Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 7.4mm to 9.4mm General Material: PVC CE Marking: no REMARKS: NOTE: Brazil does not require INMETRO approval for the IEC connectors on cord sets. The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing)

Current Rating: 16A

Voltage Rating: 250VAC

Length: 2.50m/8.2ft

Temperature Rating: -15ºC to 70ºC

Plug Type: NBR 14136

Plug Color: Black

Connector Type: IEC 60320 C19

Connector Color: Black

Cable Style: International

Conductor Size: 1.5mm²

Number of Conductors: 3

Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525/IEC 60227

Approx. Outer Diameter: 7.4mm to 9.4mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: Brazil does not require INMETRO approval for the IEC connectors on cord sets. The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing)

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86286530
Product Name Brazil 16Amp Cord Set w/Angled C19 Connector
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
Male End Type NBR 14136
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Chinese Cord Set with C19 Straight Connector - 86272260 - Interpower
Specs
Cord Color Gray
Approvals GB/T5023.5/IEC 60227-5
Number of Conductors 3; 3
View Details
Japanese Cord Set with Angled C13 Connector - 86277030 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
International 3x.75mm°� H05VV-FWhite Cable - 86065110 - Interpower
Specs
Cord Color White
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 2x16 AWG Cable - 86030680 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details