Interpower Danish 2.5Amp Cord Set with C5 Connector 86280930

Description
NOTE: This is an Obsolete Part Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Danish Standard DK-2-1A Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H03VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.2mm to 6.7mm General Material: PVC CE Marking: yes REMARKS: The cable used in this cord set is not approved for use in medical applications. Contact Customer Service for an alternate part number using .75mm² H05VV-F cable.
Request a Quote Datasheet
Description
NOTE: This is an Obsolete Part Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Danish Standard DK-2-1A Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H03VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.2mm to 6.7mm General Material: PVC CE Marking: yes REMARKS: The cable used in this cord set is not approved for use in medical applications. Contact Customer Service for an alternate part number using .75mm² H05VV-F cable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danish 2.5Amp Cord Set with C5 Connector - 86280930 - Interpower
Oskaloosa, IA, United States
Danish 2.5Amp Cord Set with C5 Connector
86280930
Danish 2.5Amp Cord Set with C5 Connector 86280930
NOTE: This is an Obsolete Part Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: Danish Standard DK-2-1A Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H03VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.2mm to 6.7mm General Material: PVC CE Marking: yes REMARKS: The cable used in this cord set is not approved for use in medical applications. Contact Customer Service for an alternate part number using .75mm² H05VV-F cable.

NOTE: This is an Obsolete Part

Current Rating: 2.5A

Voltage Rating: 250VAC

Length: 1.80m/6.0ft

Temperature Rating: -15ºC to 70ºC

Plug Type: Danish Standard DK-2-1A

Plug Color: Black

Connector Type: IEC 60320 C5

Connector Color: Black

Cable Style: International

Conductor Size: 0.75mm²

Number of Conductors: 3

Cable Type: H03VV-F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 5.2mm to 6.7mm

General Material: PVC

CE Marking: yes

REMARKS: The cable used in this cord set is not approved for use in medical applications. Contact Customer Service for an alternate part number using .75mm² H05VV-F cable.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86280930
Product Name Danish 2.5Amp Cord Set with C5 Connector
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
Male End Type Danish Standard DK-2-1A
Cord Length 70.87 inch (1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North America NEMA 5-15 Power Cord 1.83m/6ft - 70410000183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
International 3x1.50mm² Harmonized Cable - 86020140 - Interpower
Specs
Cord Color Gray
Approvals EN 50525
Number of Conductors 3; 3
View Details
United Kingdom/Ireland 10A Power Cord - 86240290 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Danish 6Amp Cord Set W/C13 Connector - 86280340 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details