Interpower Danish 10Amp Hospital Grade Cord Set W/C13 Connector 86280840

Description
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Danish Medical DK-2-8A Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 7.4mm to 9.4mm General Material: PVC CE Marking: yes REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Danish Medical DK-2-8A Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 7.4mm to 9.4mm General Material: PVC CE Marking: yes REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Danish 10Amp Hospital Grade Cord Set W/C13 Connector - 86280840 - Interpower
Oskaloosa, IA, United States
Danish 10Amp Hospital Grade Cord Set W/C13 Connector
86280840
Danish 10Amp Hospital Grade Cord Set W/C13 Connector 86280840
Current Rating: 10A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Danish Medical DK-2-8A Plug Color: Black Connector Type: IEC 60320 C13 Connector Color: Black Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cable Type: H05VV-F Cable Color: Black Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 7.4mm to 9.4mm General Material: PVC CE Marking: yes REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Current Rating: 10A

Voltage Rating: 250VAC

Length: 2.50m/8.2ft

Temperature Rating: -15ºC to 70ºC

Plug Type: Danish Medical DK-2-8A

Plug Color: Black

Connector Type: IEC 60320 C13

Connector Color: Black

Cable Style: International

Conductor Size: 1.5mm²

Number of Conductors: 3

Cable Type: H05VV-F

Cable Color: Black

Cable Standard: EN 50525/IEC 60227

Approx. Outer Diameter: 7.4mm to 9.4mm

General Material: PVC

CE Marking: yes

REMARKS: NOTE: The raw cable used in this assembly is rated -40ºC to +70ºC (non-flexing).

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86280840
Product Name Danish 10Amp Hospital Grade Cord Set W/C13 Connector
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
Male End Type Danish Medical DK-2-8A
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 5x12 AWG Cable - 86030390 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 5
View Details
Danish 6Amp Hospital Grade Cord Set W/C13 Connector - 86280530 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
International 3x1.50mm°� White H05VV-F Cable - 86065130 - Interpower
Specs
Cord Color White
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
International H03VV-F 3x0.75mm² Harmonized Cable - 86020110 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details