Interpower Japanese Power Cord 86277170

Description
Current Rating: 14A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -10°C to 60°C Plug Type: JIS 8303 Plug Color: Black Cable Style: International Conductor Size: 1.25mm² Number of Conductors: 3 Cond. Color Code: Black/White/Green Cable Type: HVCTF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: 7.8mm General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 14A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -10°C to 60°C Plug Type: JIS 8303 Plug Color: Black Cable Style: International Conductor Size: 1.25mm² Number of Conductors: 3 Cond. Color Code: Black/White/Green Cable Type: HVCTF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: 7.8mm General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Japanese Power Cord - 86277170 - Interpower
Oskaloosa, IA, United States
Japanese Power Cord
86277170
Japanese Power Cord 86277170
Current Rating: 14A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -10°C to 60°C Plug Type: JIS 8303 Plug Color: Black Cable Style: International Conductor Size: 1.25mm² Number of Conductors: 3 Cond. Color Code: Black/White/Green Cable Type: HVCTF Cable Color: Black Cable Standard: JIS C 3306 Approx. Outer Diameter: 7.8mm General Material: PVC CE Marking: no

Current Rating: 14A

Voltage Rating: 125VAC

Length: 2.50m/8.2ft

Temperature Rating: -10°C to 60°C

Plug Type: JIS 8303

Plug Color: Black

Cable Style: International

Conductor Size: 1.25mm²

Number of Conductors: 3

Cond. Color Code: Black/White/Green

Cable Type: HVCTF

Cable Color: Black

Cable Standard: JIS C 3306

Approx. Outer Diameter: 7.8mm

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86277170
Product Name Japanese Power Cord
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
Male End Type JIS 8303; JIS 8303
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

International 3x1.50mm² Shielded Cable - 86021040 - Interpower
Specs
Cord Color Black
Number of Conductors 3; 3
Wire Shape Round
View Details
North American 13Amp Cordset w/C13 Connector - 70403020183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Australian 10Amp Power Cord - 86210730 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 15Amp Power Cord - 70404000244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details