Interpower North American Power Cord w/ NEMA 5-15 Plug 86221480

Description
Current Rating: 15A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 9.4mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 9.4mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American Power Cord w/ NEMA 5-15 Plug - 86221480 - Interpower
Oskaloosa, IA, United States
North American Power Cord w/ NEMA 5-15 Plug
86221480
North American Power Cord w/ NEMA 5-15 Plug 86221480
Current Rating: 15A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to +60ºC Plug Type: NEMA 5-15 Plug Color: Black Connector Type: Unterminated Cable Style: North Am. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 9.4mm General Material: PVC CE Marking: no REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Current Rating: 15A

Voltage Rating: 125VAC

Length: 2.50m/8.2ft

Temperature Rating: -15ºC to +60ºC

Plug Type: NEMA 5-15

Plug Color: Black

Connector Type: Unterminated

Cable Style: North Am.

Conductor Size: 14 AWG

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 9.4mm

General Material: PVC

CE Marking: no

REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -40ºC to +105ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86221480
Product Name North American Power Cord w/ NEMA 5-15 Plug
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Male End Type NEMA 5-15P; NEMA 5-15
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

International 3x1.50mm² Harmonized Cable - 86020300 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
View Details
North American 15A NEMA Power Cord - 71825000250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Continental European 10Amp Cordset w/ C13 Connector - 86230400 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 4x12 AWG Cable - 86030380 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 4; 4
View Details