Current Rating: 7A
Voltage Rating: 125VAC
Length: 1.80m/6.0ft
Temperature Rating: -15ºC to +60ºC
Plug Type: NEMA 5-15
Plug Color: Black
Connector Type: IEC 60320 C5
Connector Color: Black
Cable Style: North Am.
Conductor Size: 18 AWG
Number of Conductors: 3
Cable Type: SVT
Cable Color: Black
Cable Standard: UL 62
Approx. Outer Diameter: 6.2mm
General Material: PVC
CE Marking: no
REMARKS: NOTE: The raw cable used in this assembly has a temperature rating of -35ºC to +60ºC.
| Interpower | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 86220385 |
| Product Name | North America 7Amp Cord Set w/ C5 Connector |
| Cord Color | Black |
| Approvals | UL Listing Mark; UL 62 |
| Number of Conductors | 3; 3 |
| Male End Type | NEMA 5-15P; NEMA 5-15 |
| Cord Length | 70.87 inch (1800 mm) |