Hamilton Products, Inc. Nickel Plated Cu Tubular Braids 9173/1

Description
Braided Wire
Description
Braided Wire

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Cu Tubular Braids - 9173/1 - Hamilton Products, Inc.
Sherburne, NY, USA
Nickel Plated Cu Tubular Braids
9173/1
Nickel Plated Cu Tubular Braids 9173/1
Braided Wire

Braided Wire

Supplier's Site

Technical Specifications

  Hamilton Products, Inc.
Product Category Bare Conductor Wire and Cable
Product Number 9173/1
Product Name Nickel Plated Cu Tubular Braids
Conductor Type Tubular Braid
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire - 1806048 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details
Signal Wire & Cable - CQ27763001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 16 AWG
View Details
Tinned Copper Flat Braid, AA52569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0020 to 0.1833 lbs/ft (0.0030 to 0.2728 g/mm)
View Details
Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details