Hamilton Products, Inc. Nickel Plated Cu Tubular Braids 9168

Description
Braided Wire
Description
Braided Wire

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Cu Tubular Braids - 9168 - Hamilton Products, Inc.
Sherburne, NY, USA
Nickel Plated Cu Tubular Braids
9168
Nickel Plated Cu Tubular Braids 9168
Braided Wire

Braided Wire

Supplier's Site

Technical Specifications

  Hamilton Products, Inc.
Product Category Bare Conductor Wire and Cable
Product Number 9168
Product Name Nickel Plated Cu Tubular Braids
Conductor Type Tubular Braid
Unlock Full Specs
to access all available technical data

Similar Products

Oriented Wire - 2420715-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Tinned Copper Wire Shielding Braid, AA59569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0220 to 0.2673 lbs/ft (0.0327 to 0.3978 g/mm)
North American 30 to 36 AWG
View Details
Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details