Hamilton Products, Inc. Nickel Plated Cu Tubular Braids 9160

Description
Braided Wire
Description
Braided Wire

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Cu Tubular Braids - 9160 - Hamilton Products, Inc.
Sherburne, NY, USA
Nickel Plated Cu Tubular Braids
9160
Nickel Plated Cu Tubular Braids 9160
Braided Wire

Braided Wire

Supplier's Site

Technical Specifications

  Hamilton Products, Inc.
Product Category Bare Conductor Wire and Cable
Product Number 9160
Product Name Nickel Plated Cu Tubular Braids
Conductor Type Tubular Braid
Unlock Full Specs
to access all available technical data

Similar Products

Tinned Copper Oval Shielding and Bonding Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0037 to 0.4730 lbs/ft (0.0055 to 0.7039 g/mm)
North American 2 to 22 AWG
View Details
Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details
Signal Wire & Cable - F276103001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 18 AWG
View Details
Crimped Wire - 1806041 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details