Hamilton Products, Inc. Stainless Steel Tubular Braids 8326-T304

Description
Braided Wire
Description
Braided Wire

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Tubular Braids - 8326-T304 - Hamilton Products, Inc.
Sherburne, NY, USA
Stainless Steel Tubular Braids
8326-T304
Stainless Steel Tubular Braids 8326-T304
Braided Wire

Braided Wire

Supplier's Site

Technical Specifications

  Hamilton Products, Inc.
Product Category Bare Conductor Wire and Cable
Product Number 8326-T304
Product Name Stainless Steel Tubular Braids
Conductor Type Tubular Braid
Unlock Full Specs
to access all available technical data

Similar Products

Signal Wire & Cable - CQ20993001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 18 AWG
View Details
Stainless Steel Oval Braided Wire - NES 481136-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0440 lbs/ft (0.0654 g/mm)
View Details
Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details
Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details