Hamilton Products, Inc. Silver Plated Cu Tubular Braids 7170

Description
Braided Wire
Description
Braided Wire

Suppliers

Company
Product
Description
Supplier Links
Silver Plated Cu Tubular Braids - 7170 - Hamilton Products, Inc.
Sherburne, NY, USA
Silver Plated Cu Tubular Braids
7170
Silver Plated Cu Tubular Braids 7170
Braided Wire

Braided Wire

Supplier's Site

Technical Specifications

  Hamilton Products, Inc.
Product Category Bare Conductor Wire and Cable
Product Number 7170
Product Name Silver Plated Cu Tubular Braids
Conductor Type Tubular Braid
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire - 1806032 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details
Parallel Pair Cable - 08PB2LF010 - TE Connectivity
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 30 AWG
View Details
Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details
Copperweld Antenna Wire - 1330 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 20 to 14 AWG
View Details