Hamilton Products, Inc. Silver Plated Cu Tubular Braids 7167

Description
Braided Wire
Description
Braided Wire

Suppliers

Company
Product
Description
Supplier Links
Silver Plated Cu Tubular Braids - 7167 - Hamilton Products, Inc.
Sherburne, NY, USA
Silver Plated Cu Tubular Braids
7167
Silver Plated Cu Tubular Braids 7167
Braided Wire

Braided Wire

Supplier's Site

Technical Specifications

  Hamilton Products, Inc.
Product Category Bare Conductor Wire and Cable
Product Number 7167
Product Name Silver Plated Cu Tubular Braids
Conductor Type Tubular Braid
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire - 1806026 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Oriented Wire - 2421716-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0945 inch (2.4 mm)
View Details
Extra Flexible Round Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 2.40E-4 to 0.0231 lbs/ft (3.57E-4 to 0.0344 g/mm)
View Details
Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details