TE Connectivity Ribbon & Flat Cable 2-57744-0

Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 20 Number of Strands : 7 Dimensions Cable Insulation Height : .99 MM  [.039 INCH ] Cable Insulation Width : 50.8 MM  [2 INCH ] Cable Length : 250 M , 76.2 M  [250 FT ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Wire Size (CMA) : 278 Electrical Characteristics Current Rating (AMP) : 2.5 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E47891 UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [250 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote
Description
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 20 Number of Strands : 7 Dimensions Cable Insulation Height : .99 MM  [.039 INCH ] Cable Insulation Width : 50.8 MM  [2 INCH ] Cable Length : 250 M , 76.2 M  [250 FT ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Wire Size (CMA) : 278 Electrical Characteristics Current Rating (AMP) : 2.5 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E47891 UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [250 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 2-57744-0 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
2-57744-0
Ribbon & Flat Cable 2-57744-0
Body Features Conductor Insulation Color : Gray Conductor Material : Tinned Copper Jacket Color : Gray Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 20 Number of Strands : 7 Dimensions Cable Insulation Height : .99 MM  [.039 INCH ] Cable Insulation Width : 50.8 MM  [2 INCH ] Cable Length : 250 M , 76.2 M  [250 FT ] Strand Size (AWG) : 34 Wire Size (MMSQ) : .13 Wire Size (AWG) : 26 Wire Size (CMA) : 278 Electrical Characteristics Current Rating (AMP) : 2.5 Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards Agency/Standard : UL/CSA UL File Number : E47891 UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.48 M  [250 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Gray
  • Conductor Material : Tinned Copper
  • Jacket Color : Gray
  • Jacket Material : PVC
  • Wire & Cable Insulation Material : PVC

Configuration Features


  • Number of Conductors : 20
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : .99 MM  [.039 INCH ]
  • Cable Insulation Width : 50.8 MM  [2 INCH ]
  • Cable Length : 250 M , 76.2 M  [250 FT ]
  • Strand Size (AWG) : 34
  • Wire Size (MMSQ) : .13
  • Wire Size (AWG) : 26
  • Wire Size (CMA) : 278

Electrical Characteristics


  • Current Rating (AMP) : 2.5
  • Voltage Rating (V) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • Agency/Standard : UL/CSA
  • UL File Number : E47891
  • UL Listing : AWM Style 2651

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30.48 M  [250 FT ]

Product Type Features


  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Wire/Cable Type : Ribbon Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Flat Cables
Product Number 2-57744-0
Product Name Ribbon & Flat Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV
Number of Conductors 20 #
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 1-57040-3 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Ribbon & Flat Cable - 1-57040-6 - TE Connectivity
Specs
Product Category Cable
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
High Speed I/O Cable Assemblies - 2820328-4 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
High Speed I/O Cable Assemblies - 2205061-3 - TE Connectivity
Specs
Product Type MICRO-MATCH MOW Plug
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers