Continental Cordage Corporation 3/8" 172 Tinned Copper Tubular Braid - Continental Cordage 172

Description
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 172, 3/8-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 172 AVAILABILITY : In Stock TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 3/8 STRAND COUNT : 48 AMPERAGE (AMPS) : 53 STANDARDS/APPROVALS : ASTM B33
Description
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 172, 3/8-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 172 AVAILABILITY : In Stock TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 3/8 STRAND COUNT : 48 AMPERAGE (AMPS) : 53 STANDARDS/APPROVALS : ASTM B33

Suppliers

Company
Product
Description
Supplier Links
3/8
Savage, MN, United States
3/8" 172 Tinned Copper Tubular Braid - Continental Cordage
CCCTB172-3/8
3/8" 172 Tinned Copper Tubular Braid - Continental Cordage CCCTB172-3/8
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 172, 3/8-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 172 AVAILABILITY : In Stock TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 3/8 STRAND COUNT : 48 AMPERAGE (AMPS) : 53 STANDARDS/APPROVALS : ASTM B33

Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 172, 3/8-inch


MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 172 AVAILABILITY : In Stock TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 3/8 STRAND COUNT : 48 AMPERAGE (AMPS) : 53 STANDARDS/APPROVALS : ASTM B33

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number CCCTB172-3/8
Product Name 3/8" 172 Tinned Copper Tubular Braid - Continental Cordage
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Tigerflex® 4.04 in. Fits Hose Grey Banding Coil|Master File - BCRT4 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 4 inch (102 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Cable Transitions & Breakouts - 061664-000 - TE Connectivity
Specs
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details