Continental Cordage Corporation 11/64" 116 Tinned Copper Tubular Braid - Continental Cordage 116

Description
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 116, 11/64-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 116 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 11/64 STRAND COUNT : 24 AMPERAGE (AMPS) : 32 STANDARDS/APPROVALS : ASTM B33
Description
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 116, 11/64-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 116 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 11/64 STRAND COUNT : 24 AMPERAGE (AMPS) : 32 STANDARDS/APPROVALS : ASTM B33

Suppliers

Company
Product
Description
Supplier Links
11/64
Savage, MN, United States
11/64" 116 Tinned Copper Tubular Braid - Continental Cordage
CCCTB116-11/64
11/64" 116 Tinned Copper Tubular Braid - Continental Cordage CCCTB116-11/64
Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 116, 11/64-inch MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 116 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 11/64 STRAND COUNT : 24 AMPERAGE (AMPS) : 32 STANDARDS/APPROVALS : ASTM B33

Continental Cordage's Tinned Copper Tubular Braid is manufactured to provide shield coverage of 90% minimum (70% for 0.078in and smaller) at nominal diameters. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 116, 11/64-inch


MANUFACTURER : Continental Cordage MANUFACTURER PART NUMBER : 116 AVAILABILITY : Contact 800-633-6339 for Availability TYPE : Tubular Braid MATERIAL : Tinned copper NOMINAL ID (IN) : 11/64 STRAND COUNT : 24 AMPERAGE (AMPS) : 32 STANDARDS/APPROVALS : ASTM B33

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number CCCTB116-11/64
Product Name 11/64" 116 Tinned Copper Tubular Braid - Continental Cordage
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Clamping sleeve - EAMH-60-9-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details